Ebinger Manufacturing Corp. Hose Clamp 620-020

Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 3/4 INCH MIN. DIAMETER 1-3/4 INCH MAX. DIAMETER .75 MIN. DIAMETER - DECIMAL 1.75 MAX. DIAMETER - DECIMAL 3/4 MIN. DIAMETER - FRACTIONAL 1-3/4 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet
Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 3/4 INCH MIN. DIAMETER 1-3/4 INCH MAX. DIAMETER .75 MIN. DIAMETER - DECIMAL 1.75 MAX. DIAMETER - DECIMAL 3/4 MIN. DIAMETER - FRACTIONAL 1-3/4 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Clamp - 620-020 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hose Clamp
620-020
Hose Clamp 620-020
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 3/4 INCH MIN. DIAMETER 1-3/4 INCH MAX. DIAMETER .75 MIN. DIAMETER - DECIMAL 1.75 MAX. DIAMETER - DECIMAL 3/4 MIN. DIAMETER - FRACTIONAL 1-3/4 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
  • GEAR TYPE
  • STAINLESS STEEL MATERIAL
  • 1/2 INCH BAND WIDTH
  • 3/4 INCH MIN. DIAMETER
  • 1-3/4 INCH MAX. DIAMETER
  • .75 MIN. DIAMETER - DECIMAL
  • 1.75 MAX. DIAMETER - DECIMAL
  • 3/4 MIN. DIAMETER - FRACTIONAL
  • 1-3/4 MAX. DIAMETER - FRACTIONAL
  • APPLICATION HVAC, PLUMBING
  • STANDARD PACKAGE 10
  • MAXIMUM DIAMETER - DECIMAL - UOM IN
  • MINIMUM DIAMETER - DECIMAL - UOM IN
  • SCREW SIZE 5/16 INCH
  • SCREW TYPE HEX
  • SUPPLIED WITH SCREW 1
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Hose Clamps and Band Clamps
Product Number 620-020
Product Name Hose Clamp
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

KH-STOPFA 1.496 in. Min. ID 1.535 in. Max. ID StopFlex Hose Bands - KH-STOPFA3839 - Kuriyama of America, Inc.
Specs
Type Band
Capacity / Jaw Opening 1.53 inch (38.99 mm)
View Details
Bu-Ord size 15 Gearhead Attaching Clamp - S3815Y-C134 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.5 inch (38.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Hose Clips & Jubilee Clips - 1245734 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 4.8 to 5.12 inch (122 to 130 mm)
View Details
Hose Clamps - HC-35 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 2.13 inch (54.1 mm)
View Details