Ebinger Manufacturing Corp. Hose Clamp 350-006

Description
MICRO GEAR TYPE STAINLESS STEEL MATERIAL 5/16 INCH BAND WIDTH 5/16 INCH MIN. DIAMETER 7/8 INCH MAX. DIAMETER .3125 MIN. DIAMETER - DECIMAL .875 MAX. DIAMETER - DECIMAL 5/16 MIN. DIAMETER - FRACTIONAL 7/8 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 1/4 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet
Description
MICRO GEAR TYPE STAINLESS STEEL MATERIAL 5/16 INCH BAND WIDTH 5/16 INCH MIN. DIAMETER 7/8 INCH MAX. DIAMETER .3125 MIN. DIAMETER - DECIMAL .875 MAX. DIAMETER - DECIMAL 5/16 MIN. DIAMETER - FRACTIONAL 7/8 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 1/4 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Clamp - 350-006 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hose Clamp
350-006
Hose Clamp 350-006
MICRO GEAR TYPE STAINLESS STEEL MATERIAL 5/16 INCH BAND WIDTH 5/16 INCH MIN. DIAMETER 7/8 INCH MAX. DIAMETER .3125 MIN. DIAMETER - DECIMAL .875 MAX. DIAMETER - DECIMAL 5/16 MIN. DIAMETER - FRACTIONAL 7/8 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 1/4 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
  • MICRO GEAR TYPE
  • STAINLESS STEEL MATERIAL
  • 5/16 INCH BAND WIDTH
  • 5/16 INCH MIN. DIAMETER
  • 7/8 INCH MAX. DIAMETER
  • .3125 MIN. DIAMETER - DECIMAL
  • .875 MAX. DIAMETER - DECIMAL
  • 5/16 MIN. DIAMETER - FRACTIONAL
  • 7/8 MAX. DIAMETER - FRACTIONAL
  • APPLICATION HVAC, PLUMBING
  • STANDARD PACKAGE 10
  • MAXIMUM DIAMETER - DECIMAL - UOM IN
  • MINIMUM DIAMETER - DECIMAL - UOM IN
  • SCREW SIZE 1/4 INCH
  • SCREW TYPE HEX
  • SUPPLIED WITH SCREW 1
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Hose Clamps and Band Clamps
Product Number 350-006
Product Name Hose Clamp
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

1 3/16 to 1 5/16 in. Size Range 2 Bolt Type Hose Clamp|Master File - BC2-075A - Kuriyama of America, Inc.
Specs
Material Cast Iron; Ductile iron plated. ASTM A536, Grade 65/45/12.
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details
Hose Clips & Jubilee Clips - 2681348 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Bs304 Stainless Steel, Mild Steel, 18/8 Marine Quality Stainless Steel, Bs316 Stainless Steel
View Details
Bu-Ord size 15 Gearhead Attaching Clamp - S3815Y-C134 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.5 inch (38.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Hose Clamps - CTB-67 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 2.63 inch (66.8 mm)
View Details