Pairui Group Inc. Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty Remote... | |
| FEATURES: 1500Vdc isolation voltage Metal case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: 1500Vdc isolation voltage Metal/Plastic case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: 2 year warranty Six-side shielded metal case Low ripple and noise Over current and short circuit protection Remote on/off Adjustable output voltage | |
| FEATURES: 2 year warranty Wide(4:1) input range Six-side shielded metal case Low ripple and noise Over current and short circuit protection Remote on/off Adjustable output voltage |
| << Prev | Next >> |