Pairui Group Inc. Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: Wide (2:1) input voltage range 3000Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: 1000Vdc isolation voltage Compact size Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: 1000Vdc isolation voltage Fully regulated with low ripple and noise Dual and isolated twin output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty... | |
| FEATURES: 2 year warranty Six-side shielded metal case Low ripple and noise Over current and short circuit protection Remote on/off Adjustable output voltage | |
| FEATURES: 3000Vdc isolation voltage Fully regulated with low ripple and noise Dual and isolated twin output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty... | |
| FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated isolated twin output models Operating temperature range -40℃ to +85℃ Continuous short circuit protection 3 year warranty | |
| FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: Wide (2:1) input voltage range 3000Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: Wide input range(2:1) Six-side shielded metal case Low ripple and noise Over current and short circuit protection Typical efficiency up to 82% 2 year warranty | |
| FEATURES: Wide input range(4:1) Six-side shielded metal case Low ripple and noise Over current and short circuit protection Typical efficiency up to 82% 2 year warranty |
| << Prev | Next >> |