Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DNV-3

Description
FEATURES: 1500Vdc isolation voltage Metal/Plastic case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet
Description
FEATURES: 1500Vdc isolation voltage Metal/Plastic case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DNV-3 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DNV-3
Encapsulated DC/DC Converter, Regulated DNV-3
FEATURES: 1500Vdc isolation voltage Metal/Plastic case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty

FEATURES:

  • 1500Vdc isolation voltage
  • Metal/Plastic case with low ripple and noise
  • Short circuit and input under voltage protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DNV-3
Product Name Encapsulated DC/DC Converter, Regulated
Package Type DIP; Other; DIP24
Output Voltage Type Fixed
Output Voltage 5 to 24 volts
Input Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
1000 kHz DC-DC Converter IC - 922-LMZ12001TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 20 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details