Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DMV-3W

Description
FEATURES: 1500Vdc isolation voltage Metal case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet
Description
FEATURES: 1500Vdc isolation voltage Metal case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DMV-3W - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DMV-3W
Encapsulated DC/DC Converter, Regulated DMV-3W
FEATURES: 1500Vdc isolation voltage Metal case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty

FEATURES:

  • 1500Vdc isolation voltage
  • Metal case with low ripple and noise
  • Short circuit and input under voltage protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DMV-3W
Product Name Encapsulated DC/DC Converter, Regulated
Package Type DIP; Other; DIP1''x1''
Output Voltage Type Fixed
Output Voltage 3.3 to 24 volts
Input Voltage 18 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers