Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DNV-3W

Description
FEATURES: 1500Vdc isolation voltage Metal/Plastic case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet
Description
FEATURES: 1500Vdc isolation voltage Metal/Plastic case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DNV-3W - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DNV-3W
Encapsulated DC/DC Converter, Regulated DNV-3W
FEATURES: 1500Vdc isolation voltage Metal/Plastic case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty

FEATURES:

  • 1500Vdc isolation voltage
  • Metal/Plastic case with low ripple and noise
  • Short circuit and input under voltage protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DNV-3W
Product Name Encapsulated DC/DC Converter, Regulated
Package Type DIP; Other; DIP24
Output Voltage Type Fixed
Output Voltage 5 to 24 volts
Input Voltage 18 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226929P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 4.5V 42V 500mA Step-Down DC-DC Converter IC - 739-LM22674MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 0.5000 amps
View Details
2 suppliers