Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DNV-40

Description
FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty Remote on/off Adjustable output voltage
Datasheet
Description
FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty Remote on/off Adjustable output voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DNV-40 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DNV-40
Encapsulated DC/DC Converter, Regulated DNV-40
FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty Remote on/off Adjustable output voltage

FEATURES:

  • 1500Vac isolation voltage
  • Six-side shielded metal case with low ripple and noise
  • Over voltage, over current, short circuit protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
  • Remote on/off
  • Adjustable output voltage
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DNV-40
Product Name Encapsulated DC/DC Converter, Regulated
Package Type DIP; Other; DIP2''x2''
Output Voltage Type Fixed
Output Voltage 5 to 48 volts
Input Voltage 12 to 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
DC-DC Converter IC - 739-SKY87202-11-631LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details