Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DNV-20

Description
FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty Remote on/off Adjustable output voltage
Datasheet
Description
FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty Remote on/off Adjustable output voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DNV-20 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DNV-20
Encapsulated DC/DC Converter, Regulated DNV-20
FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty Remote on/off Adjustable output voltage

FEATURES:

  • 1500Vac isolation voltage
  • Six-side shielded metal case with low ripple and noise
  • Over voltage, over current, short circuit protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
  • Remote on/off
  • Adjustable output voltage
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DNV-20
Product Name Encapsulated DC/DC Converter, Regulated
Package Type DIP; Other; DIP2''x1''
Output Voltage Type Fixed
Output Voltage 3.3 to 24 volts
Input Voltage 12 to 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 15A Step-Down DC-DC Converter IC - 739-IR3477MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details
Buck 1A Step-Down DC-DC Converter IC - 739-LM3691TL-1.8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Input Voltage 5.5 volts
IOUT 1 amps
View Details
2 suppliers