Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DNV-5W

Description
FEATURES: 1500Vdc isolation voltage Metal/Plastic case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet
Description
FEATURES: 1500Vdc isolation voltage Metal/Plastic case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DNV-5W - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DNV-5W
Encapsulated DC/DC Converter, Regulated DNV-5W
FEATURES: 1500Vdc isolation voltage Metal/Plastic case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty

FEATURES:

  • 1500Vdc isolation voltage
  • Metal/Plastic case with low ripple and noise
  • Short circuit and input under voltage protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DNV-5W
Product Name Encapsulated DC/DC Converter, Regulated
Package Type DIP; Other; DIP24
Output Voltage Type Fixed
Output Voltage 5 to 24 volts
Input Voltage 18 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MFX-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details