Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DMV-3

Description
FEATURES: 1500Vdc isolation voltage Metal case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet
Description
FEATURES: 1500Vdc isolation voltage Metal case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DMV-3 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DMV-3
Encapsulated DC/DC Converter, Regulated DMV-3
FEATURES: 1500Vdc isolation voltage Metal case with low ripple and noise Short circuit and input under voltage protection Operating temperature range -40℃ to +85℃ 3 year warranty

FEATURES:

  • 1500Vdc isolation voltage
  • Metal case with low ripple and noise
  • Short circuit and input under voltage protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DMV-3
Product Name Encapsulated DC/DC Converter, Regulated
Package Type DIP; Other; DIP1''x1''
Output Voltage Type Fixed
Output Voltage 3.3 to 24 volts
Input Voltage 5 to 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1238420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-IR3094MPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bag
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Low-Power Buck Step-Down DC-DC Converter IC - 739-LM5164DDAT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers