Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DNV-10

Description
FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet
Description
FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DNV-10 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DNV-10
Encapsulated DC/DC Converter, Regulated DNV-10
FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty

FEATURES:

  • 1500Vac isolation voltage
  • Six-side shielded metal case with low ripple and noise
  • Over voltage, over current, short circuit protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DNV-10
Product Name Encapsulated DC/DC Converter, Regulated
Package Type DIP; Other; DIP1''x1''
Output Voltage Type Fixed
Output Voltage 3.3 to 24 volts
Input Voltage 12 to 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers