ODG (Origin Data Global) Datasheets for Crystals

Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
1.8V 10mA ±10ppm CMOS 12.288MHz SMD2520-4P Crystal Oscillators ROHS
1.8V~3.3V ±20ppm 7mA ±30ppm CMOS 12.288MHz SMD2520-4P Crystal Oscillators ROHS
1.8V~3.3V ±20ppm 7mA ±30ppm CMOS 24MHz SMD2520-4P Crystal Oscillators ROHS
1.8V~3.3V ±20ppm 7mA ±30ppm CMOS 25MHz SMD2520-4P Crystal Oscillators ROHS
1.8V~3.3V ±20ppm 7mA ±30ppm CMOS 26MHz SMD3225-4P Crystal Oscillators ROHS
1.8V~3.3V ±20ppm 7mA ±30ppm CMOS 27MHz SMD3225-4P Crystal Oscillators ROHS
1.8V~3.3V ±20ppm 7mA ±30ppm CMOS 32.768kHz SMD3225-4P Crystal Oscillators ROHS
1.8V~3.3V ±20ppm 7mA ±30ppm CMOS 40MHz SMD3225-4P Crystal Oscillators ROHS
3.3V ±25ppm 7mA ±30ppm LVDS 100MHz SMD3225-6P Crystal Oscillators ROHS
3.3V ±25ppm 7mA ±30ppm LVDS 125MHz SMD3225-6P Crystal Oscillators ROHS
3.3V ±25ppm 7mA ±30ppm LVDS 155.52MHz SMD3225-6P Crystal Oscillators ROHS
3.3V ±25ppm 7mA ±30ppm LVDS 156.25MHz SMD3225-6P Crystal Oscillators ROHS
3.3V 10mA ±10ppm 25MHz CMOS SMD3225-4P Crystal Oscillators ROHS
3.3V 10mA ±20ppm 26MHz CMOS SMD2520-4P Crystal Oscillators ROHS
3.3V 10mA ±20ppm 26MHz CMOS SMD3225-4P Crystal Oscillators ROHS
3.3V 10mA ±20ppm 50MHz CMOS SMD3225-4P Crystal Oscillators ROHS
3.3V 10mA ±20ppm CMOS 12MHz SMD2520-4P Crystal Oscillators ROHS
3.3V 10mA ±20ppm CMOS 27MHz SMD3225-4P Crystal Oscillators ROHS
3.3V 10mA ±20ppm CMOS 32.768kHz SMD3225-4P Crystal Oscillators ROHS
3.3V 10mA ±20ppm CMOS 37.125MHz SMD3225-4P Crystal Oscillators ROHS
3.3V 10mA ±20ppm CMOS 40MHz SMD3225-4P Crystal Oscillators ROHS
3.3V 10mA ±20ppm CMOS 48MHz SMD3225-4P Crystal Oscillators ROHS
3.3V 15uA ±10ppm 27MHz SMD2520-4P Crystal Oscillators ROHS
3.3V 15uA ±10ppm 27MHz SMD3225-4P Crystal Oscillators ROHS
3.3V 70uA ±10ppm 32.768kHz SMD3225-4P Crystal Oscillators ROHS
3.3V 7mA ±30ppm CMOS 32.768MHz SMD3225-4P Crystal Oscillators ROHS
32.768kHz Through-Hole Crystal Oscillator 12.5pF ±10ppm ±30ppm DT-26 Crystals ROHS
32.768kHz Through-Hole Crystal Oscillator 12.5pF ±20ppm ±30ppm DT-26 Crystals ROHS

<< Prev