SiTime Corporation Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 200 250 300 350 400 450 490 500 510 520 530 540 542 543 544 545 546 547 548 549 550 551 552 553 554 560 570 580 590 600 610 650 700 750 800 820
Product Name Notes
μPower, Low-Jitter, 32.768 kHz Super-TCXO
1 to 110 MHz, Low Power Oscillator
1 to 60 MHz
10 to 60 MHz, ± 3 ppb Epoch Platform™ Precision OCXO
60 to 220 MHz, ±1 ppb Epoch Platform™ Precision OCXO
60 to 220 MHz, ±3 ppb Epoch Platform™ Precision OCXO
Endura™ Ruggedized Silicon MEMS 4 MHz – 125 MHz Oscillator

<< Prev Next >>