SiTime Corporation Stratum 3E OCXOs SIT5711AI-KW-33N-3.000000

Description
1 to 60 MHz, Stratum 3E OCXO
Request a Quote Datasheet
Description
1 to 60 MHz, Stratum 3E OCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stratum 3E OCXOs - SIT5711AI-KW-33N-3.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3E OCXO

1 to 60 MHz, Stratum 3E OCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT5711AI-KW-33N-3.000000
Product Name Stratum 3E OCXOs
Oscillator Type OCXO
Package / Form Factor 9.0x7.0
Frequency 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1243-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - SIT1533AC-H5-D14-32.768E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1566AI-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details