SiTime Corporation Holdover OCXOs SiT5801AB-KV033JV-10.000000

Description
10 to 60 MHz, ± 3 ppb Epoch Platform™ Precision OCXO
Request a Quote Datasheet
Description
10 to 60 MHz, ± 3 ppb Epoch Platform™ Precision OCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holdover OCXOs - SiT5801AB-KV033JV-10.000000 - SiTime Corporation
Santa Clara, CA, United States
10 to 60 MHz, ± 3 ppb Epoch Platform™ Precision OCXO

10 to 60 MHz, ± 3 ppb Epoch Platform™ Precision OCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5801AB-KV033JV-10.000000
Product Name Holdover OCXOs
Oscillator Type OCXO
Package / Form Factor 9.0x7.0
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.57E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details