The SiT5543 is a 1 MHz to 60 MHz, Endura™ ruggedized precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed for aerospace and defense applications requiring high timing stability. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave output, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part exhibits ±0.16 ppb/°C typical frequency slope, ±0.2 ppb daily aging, 1.5e-11 ADEV at 10 seconds, and 0.01 ppb/g acceleration sensitivity. It includes digital frequency control up to ±3200 ppm via I2C, with no activity dips or micro jumps, and is RoHS and REACH compliant.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AI-WWA33ITA10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |