The SiT5721 is a Stratum 3E compliant digitally controlled OCXO (DCOCXO) operating from 1 to 60 MHz, designed for high stability in demanding timing applications. It features a 9 mm x 7 mm package, ±5 ppb frequency stability over temperature, ±0.04 ppb/°C frequency slope, and ±5 ppt resolution across a ±10 ppm digital pull range via I²C interface. The device supports LVCMOS or clipped sine wave output, operates from a 3.3 V supply, and maintains performance under environmental stressors including airflow, vibration, and EMI. It includes integrated power supply noise filtering and meets GR-1244 Stratum 3E requirements. The part is rated for industrial temperature range (-40°C to 85°C) and has an Allan deviation of 1.4E-11 at 10 seconds.
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5721A-KW-0002 |
| Product Name | Stratum 3E DCOCXOs |
| Oscillator Type | OCXO |
| Package / Form Factor | 9.0x7.0 |
| Frequency | 10 MHz |