SiTime Corporation Holdover OCXOs SiT5801AC-KV033IX-25.000000

Description
10 to 60 MHz, ± 3 ppb Epoch Platform™ Precision OCXO
Request a Quote Datasheet
Description
10 to 60 MHz, ± 3 ppb Epoch Platform™ Precision OCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holdover OCXOs - SiT5801AC-KV033IX-25.000000 - SiTime Corporation
Santa Clara, CA, United States
10 to 60 MHz, ± 3 ppb Epoch Platform™ Precision OCXO

10 to 60 MHz, ± 3 ppb Epoch Platform™ Precision OCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5801AC-KV033IX-25.000000
Product Name Holdover OCXOs
Oscillator Type OCXO
Package / Form Factor 9.0x7.0
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566A-JV-0002 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0037.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0370 MHz
Frequency Stability 50 ppm
View Details