The SiT5721 is a 1 to 60 MHz Stratum 3E compliant digitally controlled OCXO with a 9 mm x 7 mm package, offering ±5 ppb frequency stability over temperature, ±0.04 ppb/°C frequency slope, and up to ±10 ppm digital frequency pull range via I²C with ±5 ppt resolution. It operates from a 3.3 V supply and provides LVCMOS or clipped sinewave output, with an operating temperature range of -40°C to 85°C for the 'I' variant. The device features integrated power supply noise filtering, exceptional dynamic stability under environmental stressors, and complies with GR-1244 Stratum 3E standards.
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5721ACCKW033-T-40.000000 |
| Product Name | Stratum 3E DCOCXOs |
| Oscillator Type | OCXO |
| Package / Form Factor | 9.0x7.0 |
| Frequency | 40 MHz |