The SiT5721 is a digitally controlled OCXO (DCOCXO) for 1 to 60 MHz timing applications, offering ±5 ppb frequency stability over temperature and ±0.04 ppb/°C frequency slope. It features I2C-based digital frequency tuning with ±5 ppt resolution and up to ±10 ppm pull range, operates from a 3.3 V supply, and supports LVCMOS or clipped sinewave output. The device is housed in a 9 mm × 7 mm package, meets GR-1244 Stratum 3E requirements, and maintains dynamic stability under airflow, vibration, and temperature transients. It includes integrated power supply noise filtering and is designed for use in 4G/5G base stations, time and frequency measurement, and IEEE 1588 systems.
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5721A-KW-0003 |
| Product Name | Stratum 3E DCOCXOs |
| Oscillator Type | OCXO |
| Package / Form Factor | 9.0x7.0 |
| Frequency | 10 MHz |