SiTime Corporation Stratum 3E OCXOs SiT5711AI-KW-33E-20.000000

Description
1 to 60 MHz, Stratum 3E OCXO
Request a Quote Datasheet
Description
1 to 60 MHz, Stratum 3E OCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stratum 3E OCXOs - SiT5711AI-KW-33E-20.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3E OCXO

1 to 60 MHz, Stratum 3E OCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5711AI-KW-33E-20.000000
Product Name Stratum 3E OCXOs
Oscillator Type OCXO
Package / Form Factor 9.0x7.0
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details