The SiT5543 is a ruggedized precision oscillator offering ±5 ppb frequency stability from -40°C to 95°C, designed for aerospace and defense applications requiring high timing accuracy, such as IEEE 1588 PTP and optical transport systems. It operates from 1 MHz to 60 MHz with LVCMOS or clipped sinewave output, and integrates on-chip regulators to eliminate external LDOs. The device is housed in a 7.0 mm x 5.0 mm ceramic package and features acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g, depending on configuration. It supports digital frequency control up to ±3200 ppm via I2C, and is RoHS and REACH compliant. The part number SiT5543AI-WW-33N0B60
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AI-WW-33N0B60.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 60 MHz |