SiTime Corporation
Stratum 3E DCOCXOs
SIT5721AICKX033-T-10.000000
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
SIT5721AICKX033-T-10.000000 |
|
Product Name
|
Stratum 3E DCOCXOs |
|
Oscillator Type
|
OCXO
|
|
Package / Form Factor
|
9.0x7.0
|
|
Frequency
|
10 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
1.5x0.8
Frequency
0.1000 MHz
Frequency Stability
50 ppm
View Details
Package / Form Factor
1.5x0.8
Frequency
1.28E-4 MHz
Frequency Stability
100 ppm
View Details
Package / Form Factor
1.5x0.8
Frequency
0.4000 MHz
Frequency Stability
50 ppm
View Details
Package / Form Factor
1.5x0.8
Frequency
0.4300 MHz
Frequency Stability
50 ppm
View Details