SiTime Corporation
Stratum 3E DCOCXOs
SIT5721AI-KW233-T-10.000000
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
SIT5721AI-KW233-T-10.000000 |
|
Product Name
|
Stratum 3E DCOCXOs |
|
Oscillator Type
|
OCXO
|
|
Package / Form Factor
|
9.0x7.0
|
|
Frequency
|
10 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Features / Standards
Lead-Free
View Details
Package / Form Factor
2.0x1.2
Frequency
0.0164 MHz
Frequency Stability
100 ppm
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Features / Standards
Lead-Free
View Details
2 suppliers
Package / Form Factor
3.2x2.5
Frequency
156 MHz
Frequency Stability
20 ppm
View Details