The SiT5543 is a ruggedized precision oscillator designed for high-stability timing in aerospace and defense applications, delivering ±5 ppb frequency stability from -40°C to 95°C. It features a 7.0 mm x 5.0 mm ceramic package, supports LVCMOS or clipped sinewave output, and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device integrates on-chip regulators to eliminate external LDOs and offers digital frequency control up to ±3200 ppm via I2C. It exhibits ultra-low acceleration sensitivity of 0.01 ppb/g, daily aging of ±0.2 ppb, and an Allan deviation of 1.5e-11 at 10 seconds. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AI-WWC25IEA26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 26 MHz |