The SiT5721 is a 1 to 60 MHz Stratum 3E compliant digitally controlled OCXO (DCOCXO) with a 9 mm x 7 mm package, designed for high-stability timing in 4G/5G base stations, test equipment, and IEEE 1588 applications. It features ±5 ppb frequency stability over temperature, ±0.04 ppb/°C frequency slope, and I2C-controlled frequency tuning with ±5 ppt resolution and up to ±10 ppm pull range. The device supports LVCMOS or clipped sinewave output, operates from a 3.3 V supply, and maintains performance under environmental stressors such as airflow, vibration, and EMI. It includes integrated power supply noise filtering and meets GR-1244 Stratum 3E requirements.
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5721AICKX433-T-20.000000 |
| Product Name | Stratum 3E DCOCXOs |
| Oscillator Type | OCXO |
| Package / Form Factor | 9.0x7.0 |
| Frequency | 20 MHz |