SiTime Corporation
Stratum 3E DCOCXOs
SiT5721AICKX133-R-4.000000
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
SiT5721AICKX133-R-4.000000 |
|
Product Name
|
Stratum 3E DCOCXOs |
|
Oscillator Type
|
OCXO
|
|
Package / Form Factor
|
9.0x7.0
|
|
Frequency
|
4 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Features / Standards
Lead-Free
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-UFBGA, CSPBGA
Features / Standards
Lead-Free
View Details
Oscillator Type
TCXO
Package / Form Factor
1.5x0.8
Frequency
0.0328 MHz
View Details
Package / Form Factor
1.5x0.8
Frequency
8.75E-4 MHz
Frequency Stability
50 ppm
View Details