SiTime Corporation Stratum 3E OCXOs SIT5711ACCKW-33N-25.000000

Description
1 to 60 MHz, Stratum 3E OCXO
Request a Quote Datasheet
Description
1 to 60 MHz, Stratum 3E OCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stratum 3E OCXOs - SIT5711ACCKW-33N-25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3E OCXO

1 to 60 MHz, Stratum 3E OCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT5711ACCKW-33N-25.000000
Product Name Stratum 3E OCXOs
Oscillator Type OCXO
Package / Form Factor 9.0x7.0
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0007.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0070 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0090.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details