SiTime Corporation
Stratum 3E DCOCXOs
SiT5721AI-KW033-T-60.000000
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
SiT5721AI-KW033-T-60.000000 |
|
Product Name
|
Stratum 3E DCOCXOs |
|
Oscillator Type
|
OCXO
|
|
Package / Form Factor
|
9.0x7.0
|
|
Frequency
|
60 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
2.0x1.2
Frequency
0.0164 MHz
Frequency Stability
100 ppm
View Details
Package / Form Factor
2.0x1.2
Frequency
6.40E-5 MHz
Frequency Stability
100 ppm
View Details
Package / Form Factor
1.5x0.8
Frequency
0.0798 MHz
Frequency Stability
50 ppm
View Details
Package / Form Factor
1.5x0.8
Frequency
0.0328 MHz
Frequency Stability
100 ppm
View Details