ODG (Origin Data Global) Datasheets for Logic Decoders and Demultiplexers

Logic decoders and logic demultiplexers move data between inputs and outputs. In the case of digital decoders, the coded information is translated into familiar or uncoded formats, while digital multiplexers transmit data from one input through to several output lines. 
Logic Decoders and Demultiplexers: Learn more

Page: 1 2
Product Name Notes
8mA 2V~5.5V 8mA SOIC-16-208mil Signal Switches, Multiplexers, Decoders ROHS
DIP-16 Signal Switches, Multiplexers, Decoders ROHS
DIP-18 Signal Switches, Multiplexers, Decoders ROHS
DIP-20 Signal Switches, Multiplexers, Decoders ROHS
DIP-24 Signal Switches, Multiplexers, Decoders ROHS
IC MUX/DEMUX 12 X 2:1 42WQFN
IC MUX/DEMUX 4 X 1:2 20WCSP
IC MUX/DEMUX 4 X 2:1 16TSSOP
MPEG AUDIO DECODER V2.0
QFN-16-EP(3x3) Signal Switches, Multiplexers, Decoders ROHS
SC-74A Signal Switches, Multiplexers, Decoders ROHS
SOIC-20-300mil Signal Switches, Multiplexers, Decoders ROHS
SOP-16 Signal Switches, Multiplexers, Decoders ROHS
SOP-24-300mil Signal Switches, Multiplexers, Decoders ROHS
SSOP-24 Signal Switches, Multiplexers, Decoders ROHS
TSSOP-16 Signal Switches, Multiplexers, Decoders ROHS
VSSOP-16 Signal Switches, Multiplexers, Decoders ROHS
VSSOP-8-0.5mm Signal Switches, Multiplexers, Decoders ROHS

<< Prev