Integrated Device Technology Temperature Sensors - Temperature Sensors - Analog and Digital Output - TS3000B3ANRG8 TS3000B3ANRG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1016760-TS3000B3ANRG 8 Packaging: Reel - TR Features: Output Switch, Programmable Limit, Programmable Resolution, Selectable Hysteresis, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C to 125°C Accuracy - Highest (Lowest): ±1°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 125°C Case / Package: 8-VFQFPN (2x3) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -20°C to 125°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1016760-TS3000B3ANRG 8 Packaging: Reel - TR Features: Output Switch, Programmable Limit, Programmable Resolution, Selectable Hysteresis, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C to 125°C Accuracy - Highest (Lowest): ±1°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 125°C Case / Package: 8-VFQFPN (2x3) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -20°C to 125°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TS3000B3ANRG8 - 1016760-TS3000B3ANRG8 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TS3000B3ANRG8
1016760-TS3000B3ANRG8
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TS3000B3ANRG8 1016760-TS3000B3ANRG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1016760-TS3000B3ANRG 8 Packaging: Reel - TR Features: Output Switch, Programmable Limit, Programmable Resolution, Selectable Hysteresis, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C to 125°C Accuracy - Highest (Lowest): ±1°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 125°C Case / Package: 8-VFQFPN (2x3) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -20°C to 125°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1016760-TS3000B3ANRG8
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Programmable Resolution, Selectable Hysteresis, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C to 125°C
Accuracy - Highest (Lowest): ±1°C
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 125°C
Case / Package: 8-VFQFPN (2x3)
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -20°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1016760-TS3000B3ANRG8
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TS3000B3ANRG8
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity - 69AH6428 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details