Integrated Device Technology Digital Ambient Light and UV Energy Sensor ZOPT2201AC5R

Description
The ZOPT2201 Sensor integrates an ambient light sensor ( ALS ) and ultraviolet energy sensor ( UVS ). The device can be connected via an I2C interface to an external microcontroller. Other I2C or SMBus devices can be connected to the same interface. The device has a programmable interrupt with hysteresis to respond to events and reduce the microcontroller tasks. A major application of the device is in smart phones or other mobile devices to enable brightness control of display panels ( ALS ) and diverse health care applications or contextual awareness algorithms ( UV ).
Request a Quote Datasheet
Description
The ZOPT2201 Sensor integrates an ambient light sensor ( ALS ) and ultraviolet energy sensor ( UVS ). The device can be connected via an I2C interface to an external microcontroller. Other I2C or SMBus devices can be connected to the same interface. The device has a programmable interrupt with hysteresis to respond to events and reduce the microcontroller tasks. A major application of the device is in smart phones or other mobile devices to enable brightness control of display panels ( ALS ) and diverse health care applications or contextual awareness algorithms ( UV ).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Ambient Light and UV Energy Sensor - ZOPT2201AC5R - Integrated Device Technology
San Jose, CA, USA
Digital Ambient Light and UV Energy Sensor
ZOPT2201AC5R
Digital Ambient Light and UV Energy Sensor ZOPT2201AC5R
The ZOPT2201 Sensor integrates an ambient light sensor ( ALS ) and ultraviolet energy sensor ( UVS ). The device can be connected via an I2C interface to an external microcontroller. Other I2C or SMBus devices can be connected to the same interface. The device has a programmable interrupt with hysteresis to respond to events and reduce the microcontroller tasks. A major application of the device is in smart phones or other mobile devices to enable brightness control of display panels ( ALS ) and diverse health care applications or contextual awareness algorithms ( UV ).

The ZOPT2201 Sensor integrates an ambient light sensor ( ALS ) and ultraviolet energy sensor ( UVS ). The device can be connected via an I2C interface to an external microcontroller. Other I2C or SMBus devices can be connected to the same interface. The device has a programmable interrupt with hysteresis to respond to events and reduce the microcontroller tasks. A major application of the device is in smart phones or other mobile devices to enable brightness control of display panels ( ALS ) and diverse health care applications or contextual awareness algorithms ( UV ).

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1106349-ZOPT2201AC5R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1106349-ZOPT2201AC5R
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1106349-ZOPT2201AC5R
Win Source Part Number: 1106349-ZOPT2201AC5R Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: * Package: Tape & Reel (TR) Standard Package: 15,000 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 9027.50.4060 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZOPT2201

Win Source Part Number: 1106349-ZOPT2201AC5R
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Series: *
Package: Tape & Reel (TR)
Standard Package: 15,000
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 9027.50.4060
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: ZOPT2201

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
ZOPT2201AC5R
Ambient Light Sensors ZOPT2201AC5R
Ambient Light Sensors PLGA / 6 / 2X2,2X0,7MM / G1 - T&R - 13"

Ambient Light Sensors PLGA / 6 / 2X2,2X0,7MM / G1 - T&R - 13"

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number ZOPT2201AC5R 1106349-ZOPT2201AC5R ZOPT2201AC5R
Product Name Digital Ambient Light and UV Energy Sensor Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Ambient Light Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers