Integrated Device Technology Digital UVA / UVB Light Sensor IC ZOPT2202AC5R

Description
The ZOPT2202 Sensor integrates two types of ultra-violet light sensors: one that is primarily sensitive in the UVA spectral range and one that is sensitive in the UVB spectral range. The device is connected via an I2C interface to a microcontroller. Other I2C or SMBus devices can be connected to the same interface. The device has a programmable interrupt with hysteresis to respond to events and reduce the microcontroller tasks. A major application of the device is in smart phones or other mobile devices to enable UVA and UVB light measurements in support of diverse health care applications or contextual awareness algorithms.
Datasheet
Description
The ZOPT2202 Sensor integrates two types of ultra-violet light sensors: one that is primarily sensitive in the UVA spectral range and one that is sensitive in the UVB spectral range. The device is connected via an I2C interface to a microcontroller. Other I2C or SMBus devices can be connected to the same interface. The device has a programmable interrupt with hysteresis to respond to events and reduce the microcontroller tasks. A major application of the device is in smart phones or other mobile devices to enable UVA and UVB light measurements in support of diverse health care applications or contextual awareness algorithms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital UVA / UVB Light Sensor IC - ZOPT2202AC5R - Integrated Device Technology
San Jose, CA, USA
Digital UVA / UVB Light Sensor IC
ZOPT2202AC5R
Digital UVA / UVB Light Sensor IC ZOPT2202AC5R
The ZOPT2202 Sensor integrates two types of ultra-violet light sensors: one that is primarily sensitive in the UVA spectral range and one that is sensitive in the UVB spectral range. The device is connected via an I2C interface to a microcontroller. Other I2C or SMBus devices can be connected to the same interface. The device has a programmable interrupt with hysteresis to respond to events and reduce the microcontroller tasks. A major application of the device is in smart phones or other mobile devices to enable UVA and UVB light measurements in support of diverse health care applications or contextual awareness algorithms.

The ZOPT2202 Sensor integrates two types of ultra-violet light sensors: one that is primarily sensitive in the UVA spectral range and one that is sensitive in the UVB spectral range. The device is connected via an I2C interface to a microcontroller. Other I2C or SMBus devices can be connected to the same interface. The device has a programmable interrupt with hysteresis to respond to events and reduce the microcontroller tasks. A major application of the device is in smart phones or other mobile devices to enable UVA and UVB light measurements in support of diverse health care applications or contextual awareness algorithms.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Sensor Chips
Product Number ZOPT2202AC5R
Product Name Digital UVA / UVB Light Sensor IC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1515 - 1-FS63RTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature & Humidity Sensor ICs - 1905317P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details