Integrated Device Technology Intelligent Battery Sensor IC ZSSC1956BA3R

Description
The ZSSC1956 is a dual-channel ADC with an embedded microcontroller for battery sensing/management in automotive, industrial, and medical systems. One of the two input channels measures the battery current IBAT via the voltage drop at the external shunt resistor. The second input channel measures the battery voltage VBAT and the temperature. An integrated flash memory is provided for customer-specific software; e.g., dedicated algorithms for calculating the battery state. During Sleep Mode (e.g., engine is off), the system makes periodic measurements to monitor the discharge of the battery. Measurement cycles are controlled by the software and include various wake-up conditions. The ZSSC1956 is optimized for ultra-low power consumption and draws only 100
Datasheet
Description
The ZSSC1956 is a dual-channel ADC with an embedded microcontroller for battery sensing/management in automotive, industrial, and medical systems. One of the two input channels measures the battery current IBAT via the voltage drop at the external shunt resistor. The second input channel measures the battery voltage VBAT and the temperature. An integrated flash memory is provided for customer-specific software; e.g., dedicated algorithms for calculating the battery state. During Sleep Mode (e.g., engine is off), the system makes periodic measurements to monitor the discharge of the battery. Measurement cycles are controlled by the software and include various wake-up conditions. The ZSSC1956 is optimized for ultra-low power consumption and draws only 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Battery Sensor IC - ZSSC1956BA3R - Integrated Device Technology
San Jose, CA, USA
Intelligent Battery Sensor IC
ZSSC1956BA3R
Intelligent Battery Sensor IC ZSSC1956BA3R
The ZSSC1956 is a dual-channel ADC with an embedded microcontroller for battery sensing/management in automotive, industrial, and medical systems. One of the two input channels measures the battery current IBAT via the voltage drop at the external shunt resistor. The second input channel measures the battery voltage VBAT and the temperature. An integrated flash memory is provided for customer-specific software; e.g., dedicated algorithms for calculating the battery state. During Sleep Mode (e.g., engine is off), the system makes periodic measurements to monitor the discharge of the battery. Measurement cycles are controlled by the software and include various wake-up conditions. The ZSSC1956 is optimized for ultra-low power consumption and draws only 100

The ZSSC1956 is a dual-channel ADC with an embedded microcontroller for battery sensing/management in automotive, industrial, and medical systems. One of the two input channels measures the battery current IBAT via the voltage drop at the external shunt resistor. The second input channel measures the battery voltage VBAT and the temperature. An integrated flash memory is provided for customer-specific software; e.g., dedicated algorithms for calculating the battery state. During Sleep Mode (e.g., engine is off), the system makes periodic measurements to monitor the discharge of the battery. Measurement cycles are controlled by the software and include various wake-up conditions. The ZSSC1956 is optimized for ultra-low power consumption and draws only 100

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Sensor Chips
Product Number ZSSC1956BA3R
Product Name Intelligent Battery Sensor IC
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347446-A1319LUATN-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details