Texas Instruments Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| 13.56-MHz Overmolded Transponder Based on Tag-it HF-I Plus Die 0-RFIDP -25 to 90 | |
| 13.56-MHz Overmolded Transponder based on Tag-it HF-I Standard die 0-RFIDP | |
| 23 mm Glass Transponder R/O ECO 0-RFIDT | |
| 24 mm Circular Inlay R/O 0-RFIDN 0 to 0 | |
| 24 mm Circular Inlay R/W 0-RFIDN | |
| 32mm Glass Transponder Multipage 0-RFIDT -25 to 85 | |
| 32mm Glass Transponder Multipage 0-RFIDT | |
| 32mm Glass Transponder R/W 0-RFIDT -25 to 70 | |
| Applications Processor 289-BGA MICROSTAR | |
| Dynamic NFC Interface Transponder 14-TSSOP -40 to 85 | |
| Dynamic NFC Interface Transponder 16-QFN -40 to 85 | |
| OMAP5910 Applications Processor | |
| OMAP5912 Applications Processor | |
| RF-HDT-AJLE Tag-it(TM) HF-I Standard Transponder Chip (Wafer, bumped, inked, grind, sawn on tape) | |
| RF-HDT-AJLS Tag-it(TM) HF-I Pro Transponder Chip (Wafer, bumped, inked, grind, sawn on tape) | |
| RF430FRL15xH NFC ISO15693 Sensor Transponder 24-VQFN 0 to 70 | |
| RI-ACC-008B Antenna Tuning Board | |
| RI-ANT-G01E Series 2000 Antennas | |
| RI-ANT-G02E Series 2000 Antennas | |
| RI-ANT-S01C Series 2000 Stick Antenna 1m cable | |
| RI-ANT-S02C Series 2000 Stick Antenna 3m cable | |
| RI-CTL-MB2B Series 2000 Control Module with USB and RS232 Interface | |
| RI-CTL-MB6B Series 2000 Control Module with USB and RS422/485 Interface | |
| RI-INL-W007 24-mm LF Circular Inlay 0-RFIDN -25 to 70 | |
| RI-R6C-001A 20-SSOP -40 to 85 | |
| RI-RFM-003C Series 2000 Mini RFM | |
| RI-RFM-007B Series 2000 High Performance RFM | |
| RI-RFM-008B Remote Antenna RFM | |
| RI-SMD-MRD2 Series 2000 Micro Reader | |
| RI-STU-251B Series 2000 Reader S251B | |
| RI-TRP-R9QL 30 mm Disk Transponder R/O | |
| RI-TRP-R9QM 24mm Disk Inlay R/O | |
| Tag-it(TM) HF-I Plus Transponder Inlays 24.2-mm Circular 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Plus Transponder Inlays CD 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Plus Transponder Inlays Large Rectangle 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Plus Transponder Inlays Miniature Rectangle 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Plus Transponder Inlays Square 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Pro Standard Transponder Inlays CD 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Pro Transponder Inlays 24.2-mm Circular 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Pro Transponder Inlays Large Rectangle 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Pro Transponder Inlays Large Square 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Pro Transponder Inlays Miniature Rectangle 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Standard Transponder Inlays 24.2-mm Circular 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Standard Transponder Inlays CD 0-RFIDN | |
| Tag-it(TM) HF-I Standard Transponder Inlays Large Rectangle 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Standard Transponder Inlays Large Rectangle 0-RFIDN -40 to 85 | |
| Tag-it(TM) HF-I Standard Transponder Inlays Miniature Rectangle 0-RFIDN -25 to 70 | |
| Tag-it(TM) HF-I Standard Transponder Inlays Square 0-RFIDN -25 to 70 |
| << Prev | Next >> |