Texas Instruments RFID, RF Access, Monitoring ICs RF430CL330HTPWRQ1

Description
RFID Transponder IC 13.56MHz ISO 14443 I²C, SPI 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)
Description
RFID Transponder IC 13.56MHz ISO 14443 I²C, SPI 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - RF430CL330HTPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
RF430CL330HTPWRQ1
RFID, RF Access, Monitoring ICs RF430CL330HTPWRQ1
RFID Transponder IC 13.56MHz ISO 14443 I²C, SPI 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)

RFID Transponder IC 13.56MHz ISO 14443 I²C, SPI 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number RF430CL330HTPWRQ1
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface I²C, SPI
Features RoHS
Supply Voltage 3.6V; Other; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2493-D-FSR-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details