Texas Instruments RFID, RF Access, Monitoring ICs RI-UHF-IC116-00

Description
RFID Transponder IC 840MHz ~ 960MHz EPC, ISO 18000-6 6-UFDFN
Datasheet
Description
RFID Transponder IC 840MHz ~ 960MHz EPC, ISO 18000-6 6-UFDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - RI-UHF-IC116-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
RI-UHF-IC116-00
RFID, RF Access, Monitoring ICs RI-UHF-IC116-00
RFID Transponder IC 840MHz ~ 960MHz EPC, ISO 18000-6 6-UFDFN

RFID Transponder IC 840MHz ~ 960MHz EPC, ISO 18000-6 6-UFDFN

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number RI-UHF-IC116-00
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Attenuators - ATN3590-00 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.0 to 40000 MHz
Package Type Die
View Details
2 suppliers