MC3487NSR -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
MC3487NSR
Description
IC DRIVER 4/0 16SO
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 16SO
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MC3487NSR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MC3487NSR |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
2400 to 7250 MHz
View Details
Technology
Bluetooth; Bluetooth
Supply Voltage
Other; 1.8V
Operating Frequency
500 to 3000 MHz
View Details
2 suppliers
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
1000 kbps
View Details
2 suppliers