The SN65C3232DW is a multichannel RS-232 compatible line driver and receiver designed to operate with a supply voltage ranging from 3 V to 5.5 V. It supports data signaling rates of up to 1 Mbit/s and features a low supply current of 300 OºA typical. The device includes two line drivers, two line receivers, and a dual charge-pump circuit, which allows it to function effectively with just four external capacitors of 0.1 OºF each. It is capable of accepting 5-V logic inputs while powered by a 3.3-V supply. The SN65C3232DW also provides robust ESD protection, exceeding ±15 kV using the human-body model for pin-to-pin connections, making it suitable for various applications including industrial PCs, wired networking, and battery-powered systems. The device is available in multiple package options, including SOIC and TSSOP, with operational temperature ratings from -40°C to 85°C.
IC TRANSCEIVER FULL 2/2 16SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SN65C3232DW |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |