Lingto Electronic Limited Datasheets for Network and Communication Chips

Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more

Page: 1 10 20 30 35 36 37 38 39 40 41 42 43 44 45 46 47 50 60 66
Product Name Notes
1.3 GBPS DUAL TRANSCVR
10 BIT, 2 PORT BUS SWITCH
102X9 CHIP-ON-GLASS LCD DRIVER
10BASES-D DIGITAL CHIP
2-TO-1 I2C-BUS MASTER SELECTOR W
200-MHZ SPREAD SPECTRUM CLOCK SY
24 CHANNEL UFM 5 MEGA HZ I2C-BUS
2A LOAD SWITCH W/ DISCH. + RCP
3.125 GBPS QUAD TRANSCEIVER
4 X 44 AUTOMOTIVE LCD DRIVER
4.25GBPS MULTI-RATE VCSEL DRIVER
6 PORT GIGABIT ETHERNET TRANSCVR
ADVANCED BASESTATION IC
AFE & LINEDRIVER FOR ADSL
ARX208 LINE DRIVER
BIPOLAR SLIC WITH ON-CHIP RING R
BUFFER/INVERTER BASED PERIPHERAL
BUS DRIVER, DUAL 4 BIT, TRUE OU
BUS DRIVER, FCT SERIES, 8 BIT,
BUS DRIVER, FCT SERIES
BUS EXCHANGER, 10 BIT, TRUE OUT
BUS INTERFACE, FCT SERIES, 10 B
BUS TRANSCEIVER NTSX2102 SERIES
BUS TRANSCEIVER, FCT SERIES, 8
BUS TRANSCEIVER, FCT SERIES
DECODER/DRIVER, FCT SERIES
DIGITAL TRANSMISSION INTERFACE
DISPLAY DRIVER, PDSO24
DISPLAY DRIVER, PQFP48
DISPLAY DRIVERS
DRIVERG OF BATTERY POWERED EL (
DUAL 4:1 MULTIPLEXER/DEMULTIP LE
DUAL BIDIRECTIONAL BUS BUFFER
DUAL SUPPLY TRANSLATING TRANSCEI
FAST CMOS BUS INTERFACE LATCH
FCT SERIES, BUS INTERFACE, 9 AN
FM PLUS I2C-BUS STEPPER MOTOR CO
FM+ I2C-BUS DEMUX AND ARBITER
GEMINAX MULTIPORT INTEGRATED AD
GEMINAX MULTIPORT INTEGRATED ADS
GEMINAX-L2 MAX, 2 CHANNEL ADSL2+
GPIB BUS CONTROLLER, MOS, PDIP40
HAMMERHEAD II GPS RECEIVER
HDMI/DVI LEVEL SHIFTER
IC ADDRESS DRIVER 3.6V 56TSSOP
IC ADDRESS DRIVER 5V 128KX36 4NS
IC ADDRESS DRIVER 5V SMALL SGNL
IC ADDRESS DRIVER 5V
IC BUF NON-INVERT 3.6V 20QSOP
IC BUF NON-INVERT 3.6V 20SOIC
IC BUF NON-INVERT 3.6V 20TSSOP
IC BUF NON-INVERT 3.6V 48SSOP
IC BUF NON-INVERT 3.6V 48TSSOP
IC BUF NON-INVERT 3.6V 48TVSOP
IC BUF NON-INVERT 3.6V SC70-5
IC BUF NON-INVERT 3.6V SOT23-5
IC BUF NON-INVERT 5.25V 20QSOP
IC BUF NON-INVERT 5.25V 20SOIC
IC BUF NON-INVERT 5.25V 20TSSOP
IC BUF NON-INVERT 5.25V 24QSOP
IC BUF NON-INVERT 5.5V 48SSOP
IC BUF NON-INVERT 5.5V 48TSSOP
IC BUF NON-INVERT 5.5V 6ULLGA
IC BUF NON-INVERT 5.5V 8ULLGA
IC BUF NON-INVERT 5.5V SC70-5
IC BUF NON-INVERT 5.5V SOT23-5
IC BUF/DRIVER 15V 20DIP
IC BUF/DRIVER 5.5V 20DIP
IC BUFFER DRIVER 5.25V 14DIP
IC BUFFER INVERT 18V 16DIP
IC BUFFER INVERT 3.6V 48TSSOP
IC BUFFER INVERT 5.25V 20QSOP
IC BUFFER INVERT 5.25V 20SOIC
IC BUFFER NON-INVERT 18V 16DIP
IC BUFFER NON-INVERT 5.5V 12TDFN
IC BUFFER NON-INVERT 5.5V 6UDFN
IC BUFFER NON-INVERT 5.5V 8MSOP
IC BUFFER NON-INVERT 5.5V 8UDFN
IC BUFFER NON-INVERT 5V
IC BUS BUFFER 6V 14DIP
IC DRIVER 1/0 16VQFN
IC DRIVER 1/0 8MSOP
IC DRIVER 1/0 8SOIC
IC DRIVER 1/0 SOT23-5
IC DRIVER 16/0 64TSSOP
IC DRIVER 2/0 8MSOP
IC DRIVER 2/0 8SOIC
IC DRIVER 4/0 16SO
IC DRIVER 4/0 16SOIC
IC DRIVER 4/0 16TSSOP
IC DUAL UART 64BYTE 44-PLCC
IC LCD DRIVER 32/64SEG 40-VSOP
IC LINE DRIVER 5.25V 16DIP
IC LOGIC
IC RCVR/TX UNIVER W/FIFO 44-PLCC
IC RECEIVER 0/1 8MSOP
IC RECEIVER 0/1 8SOIC
IC RECEIVER 0/1 SOT23-5
IC RECEIVER 0/16 64TSSOP
IC RECEIVER 0/2 8MSOP
IC RECEIVER 0/2 8SOIC
IC RECEIVER 0/4 16SO
IC RECEIVER 0/4 16SOIC
IC RECEIVER 0/4 16TSSOP
IC RECEIVER 0/4 8SOIC
IC RX 77GHZ RADAR AUTO
IC TRANSCEIVER FULL 1/1 14SOIC
IC TRANSCEIVER FULL 1/1 8MSOP
IC TRANSCEIVER FULL 1/1 8SOIC
IC TRANSCEIVER FULL 2/2 16TSSOP
IC TRANSCEIVER FULL 2/2 24DIP
IC TRANSCEIVER HALF 1/1 14SOIC
IC TRANSCEIVER HALF 1/1 8DIP
IC TRANSCEIVER HALF 1/1 8MSOP
IC TRANSCEIVER HALF 1/1 8SO
IC TRANSCEIVER HALF 1/1 8SOIC
IC TRANSCEIVER HALF 2/2 16TSSOP
IC TRANSCEIVER HALF 9/9 64LQFP
IC TRANSCEIVER NON-INVERT 5V
IC TTL DECODER/DRVR 5.25V 16DIP
IC TXRX NON-INVERT 3.6V 48SSOP
IC TXRX NON-INVERT 3.6V 48TSSOP
IC TXRX NON-INVERT 3.6V 48TVSOP
IC TXRX NON-INVERT 3.6V 56TSSOP
IC TXRX NON-INVERT 5.25V 20QSOP
IC TXRX NON-INVERT 5.25V 20SOIC
IC TXRX NON-INVERT 5.25V 24QSOP
IC TXRX NON-INVERT 5.5V 48SSOP
IC TXRX NON-INVERT 5.5V 48TSSOP
IC TXRX NON-INVERT 5.5V 48TVSOP
IC UART DUAL 16BYTE 44-PLCC
IC UART DUAL 16BYTE 48-TQFP
IC UART DUAL 64BYTE 44-PLCC
IC UART DUAL 64BYTE 48-TQFP
IC UART DUAL WITH FIFO 44-PLCC
IC UART WITH FIFO 40-DIP
IC UART WITH FIFO 44-PLCC
IC-TTL HEX BUFFER/DVR 14-LEAD
LASER DRIVER/POSTAMP WITH DIGITA
LAST VALUE LATCH 20 ACTIVE BUS
LEVEL TRANSLATING FM+ I2C-BUS
LINE TRANSCEIVER, 10 FUNC, 10 DR
LINE TRANSCEIVER
LIQUID CRYSTAL DRIVER, 32-SEGMEN
LIQUID CRYSTAL DRIVER
LIQUID XTAL DRIVER 40-SEGMENT
LOW VOLTAGE TRANSLATING, 8 BIT I
LOW-IF TRANSCEICER FOR 2.4-GHZ W
LOW-IF TRANSCEICER FOR DECT
LOW-VOLTAGE 16-BIT I2C-BUS GPIO
MI-RADIO TRANSCEIVER WITH FLASH
MOS LOG MULTIPURP&OTH
MULTI BIT RATE INTEGRATED CIRCUI
NLX2G17 - DUAL BUFFER WITH SCHMI
NS16C2552 DUAL UART WITH 16-BYTE
NS16C2752 DUAL UART WITH 64-BYTE
OCTAL-10BASES DIGITAL TRANSCEICE
OCTAL-10BASES DIGITAL TRANSVR
OCTAT-P OCTAL TRANSCEICER
ONE CHIP RATE ADAPTIVE TRANSCEIC
OPTOELECTRONIC DEVICE
P82B96TD- DUAL BIDIRECTIONAL BUS
PARALLEL I/O PORT, 16-BIT, 16 I/
PC16550D UNIVERSAL ASYNCHRONOUS
PCF8576CT/S440/1Y
PCF8576CTA/1J
PCMCIA BUS CONTROLLER, CMOS, PBG
PROGRAMMABLE COMMS INTERFACE
PSX1525KEGT1
PSX1526KEG
PSX1526KEGT1
PTH03050Y 6 A 3.3-V INPUT BUS TE
QS32384 - BUS DRIVER, 10-BIT,
QS3390 - BUS DRIVER, 8-BIT,
QS3L384 - BUS DRIVER, 10-BIT,
QS5244 - BUS DRIVER, DUAL 4-BIT,
QUICKSWITCH 2.5V / 3.3V 10 BIT
QUICKSWITCH 2.5V / 3.3V 16 BIT
QUICKSWITCH 2.5V / 3.3V 8 BIT H
QUICKSWITCH 2.5V/3.3V 20 BIT HI
QUICKSWITCH 2.5V/3.3V 32 BIT HI
QUICKSWITCH HIGH SPEED CMOS 10
QUICKSWITCH HIGH SPEED CMOS 32
REGISTERED BUS TRANSCEIVER, 1-FU
REGISTERED BUS TRANSCEIVER, FCT
RS-485
SERIAL I/O CONTROLLER, 1 CHANNEL
SERIAL I/O CONTROLLER, 2 CHANNEL
SERIAL I/O CONTROLLER
SMARTI 3G - 6-BAND CMOS RADIO FR
SMARTI 3G - MULTI-BAND CMOS RADI
SOCRATES SDSL ADAPTIVE TRANSCEIC
STEPPING MOTOR DRIVER
UNIVERSAL LCD DRIVER FOR LOW MUL
VDSL-5 SINGLE PORT DIGITAL TRANS
VDSL-A LINE DRIVER CHIP
VDSL-D LINE DRIVER CHIP
VDSL-L LINE DRIVER CHIP
VINAX L1 1-CH LINE DRIVER CHIPSE

<< Prev Next >>