QS54FCT2573ATHB -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS54FCT2573ATHB
Description
BUS DRIVER, FCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS54FCT2573ATHB |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
ZigBee
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details