DIODES INCORPORATED
PI90LV017AWEX -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
DIODES Incorporated
Interface - Drivers, Receivers, Transceivers
PI90LV017AWEX
Description
IC DRIVER 1/0 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 1/0 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
PI90LV017AWEX |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Transceiver
Interface
USB
Operating Frequency
2400 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details