PMM5330-E -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
PMM5330-E
Description
STEPPING MOTOR DRIVER
-
Lingto Electronic Limited
Datasheet
Description
STEPPING MOTOR DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
PMM5330-E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
PMM5330-E |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Beamformers
Features
RoHS
Operating Frequency
24250 to 29500 MHz
View Details
Device Type
Beamformers
Operating Frequency
1000 to 18000 MHz
View Details
Technology
General Purpose
Supply Voltage
Other; 5V ~ 9V
Package Type
TO-243AA
View Details