QS54FCT2244ATSO -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS54FCT2244ATSO
Description
BUS DRIVER, FCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS54FCT2244ATSO |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
5G Standard; 5G
Supply Voltage
Other; 1.1V ~ 2V
Package Type
9-XFLGA
View Details
Device Type
Beamformers
Operating Frequency
700 to 2200 MHz
View Details