DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers PI74FCT646ATQ

Description
IC TXRX NON-INVERT 5.25V 24QSOP
Datasheet
Description
IC TXRX NON-INVERT 5.25V 24QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT646ATQ - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
PI74FCT646ATQ
Logic - Buffers, Drivers, Receivers, Transceivers PI74FCT646ATQ
IC TXRX NON-INVERT 5.25V 24QSOP

IC TXRX NON-INVERT 5.25V 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number PI74FCT646ATQ
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20733A3KFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
RF Receivers - 336-5379-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details