Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers QS54FCT240ATHB

Description
BUS DRIVER, FCT SERIES
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - QS54FCT240ATHB - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
QS54FCT240ATHB
Logic - Buffers, Drivers, Receivers, Transceivers QS54FCT240ATHB
BUS DRIVER, FCT SERIES

BUS DRIVER, FCT SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number QS54FCT240ATHB
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Telecom - SI32171-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details