DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers PI74VCX16245AE

Description
IC TXRX NON-INVERT 3.6V 48TSSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - PI74VCX16245AE - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
PI74VCX16245AE
Logic - Buffers, Drivers, Receivers, Transceivers PI74VCX16245AE
IC TXRX NON-INVERT 3.6V 48TSSOP

IC TXRX NON-INVERT 3.6V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number PI74VCX16245AE
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYBL10562-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F827/BLA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32284-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details