DIODES INCORPORATED
PI90LV031AWE -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
DIODES Incorporated
Interface - Drivers, Receivers, Transceivers
PI90LV031AWE
Description
IC DRIVER 4/0 16SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 16SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
PI90LV031AWE |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth v4.1
Supply Voltage
Other; 1.8V ~ 5.5V
View Details
Data Rate
56 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details