DIODES INCORPORATED
PT74HC245PE -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
DIODES Incorporated
Logic - Buffers, Drivers, Receivers, Transceivers
PT74HC245PE
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
PT74HC245PE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
PT74HC245PE |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
ZigBee
Operating Frequency
6500 to 8000 MHz
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.75 V 3.6 V
View Details
Supply Voltage
3.3V
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details